WELDING CABLE TYPE
250 FT
250 LENGTH IN FT
0.635 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
600 V VOLTAGE RATING
300 AMPERE CURRENT RATING
-50 TO 90 DEG C TEMPERATURE RATING
1 CONDUCTOR(S)
2/0 AWG CONDUCTOR SIZE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
3300/34 STRANDS STRANDING
ORANGE JACKET COLOR
SOUTHWIRE[R] BRAND
WEIGHT 495 LB/MFT
Southwire Company, LLC
Done
Datasheet
Description
WELDING CABLE TYPE
250 FT
250 LENGTH IN FT
0.635 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
600 V VOLTAGE RATING
300 AMPERE CURRENT RATING
-50 TO 90 DEG C TEMPERATURE RATING
1 CONDUCTOR(S)
2/0 AWG CONDUCTOR SIZE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
3300/34 STRANDS STRANDING
ORANGE JACKET COLOR
SOUTHWIRE[R] BRAND
WEIGHT 495 LB/MFT
WELDING CABLE TYPE
250 FT
250 LENGTH IN FT
0.635 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
600 V VOLTAGE RATING
300 AMPERE CURRENT RATING
-50 TO 90 DEG C TEMPERATURE RATING
1 CONDUCTOR(S)
2/0 AWG CONDUCTOR SIZE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
3300/34 STRANDS STRANDING
ORANGE JACKET COLOR
SOUTHWIRE[R] BRAND
WEIGHT 495 LB/MFT
WELDING CABLE TYPE
250 FT
250 LENGTH IN FT
0.635 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
600 V VOLTAGE RATING
300 AMPERE CURRENT RATING
-50 TO 90 DEG C TEMPERATURE RATING
1 CONDUCTOR(S)
2/0 AWG CONDUCTOR SIZE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
3300/34 STRANDS STRANDING
ORANGE JACKET COLOR
SOUTHWIRE[R] BRAND
WEIGHT 495 LB/MFT
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Multiconductor Cables
Product Number
55817506
Product Name
Industrial Cord/Cable
Product Category
Cable
Cable Conductor
Copper
Standards / Certifications
CSA Mark; UL Recognized Component Mark (US and Canadian)