Southwire Company, LLC Industrial Cord/Cable 55816609

Description
POWER CABLE, G/GGC ROUND TYPE 1640 FT 1640 LENGTH IN FT 1.67 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL, CUL, MSHA APPROVAL 2 KV VOLTAGE RATING 237 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CPE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (2) 4 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND WEIGHT 3020 LB/MFT
Datasheet
Description
POWER CABLE, G/GGC ROUND TYPE 1640 FT 1640 LENGTH IN FT 1.67 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL, CUL, MSHA APPROVAL 2 KV VOLTAGE RATING 237 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CPE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (2) 4 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND WEIGHT 3020 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55816609 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55816609
Industrial Cord/Cable 55816609
POWER CABLE, G/GGC ROUND TYPE 1640 FT 1640 LENGTH IN FT 1.67 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL, CUL, MSHA APPROVAL 2 KV VOLTAGE RATING 237 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CPE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (2) 4 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND WEIGHT 3020 LB/MFT
  • POWER CABLE, G/GGC ROUND TYPE
  • 1640 FT
  • 1640 LENGTH IN FT
  • 1.67 INCH OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL, CUL, MSHA APPROVAL
  • 2 KV VOLTAGE RATING
  • 237 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • CPE RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • (2) 4 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • WEIGHT 3020 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55816609
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-32-2SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 2012227 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details