Southwire Company, LLC Industrial Cord/Cable 55816001

Description
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.96 INCH OUTER DIAMETER TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 467 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 262.6 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 646/24 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 1130 LB/MFT
Datasheet
Description
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.96 INCH OUTER DIAMETER TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 467 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 262.6 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 646/24 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 1130 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55816001 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55816001
Industrial Cord/Cable 55816001
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.96 INCH OUTER DIAMETER TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 467 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 262.6 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 646/24 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 1130 LB/MFT
  • DIESEL LOCOMOTIVE CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.96 INCH OUTER DIAMETER
  • TINNED ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 2 KV VOLTAGE RATING
  • 467 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 262.6 KCMIL CONDUCTOR SIZE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 646/24 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 1130 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55816001
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Twisted Pair & Multicore Data Cable - 534025 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details