Southwire Company, LLC Portable Cord 55814705

Description
SOOW TYPE 500 FT 500 LENGTH IN FT 655 MIL OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SOOW TYPE 500 FT 500 LENGTH IN FT 655 MIL OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55814705 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55814705
Portable Cord 55814705
SOOW TYPE 500 FT 500 LENGTH IN FT 655 MIL OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 655 MIL OUTER DIAMETER
  • ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN, RED, ORANGE COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55814705
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 5 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details