Southwire Company, LLC Portable Cord 55813806

Description
SOOW TYPE 250 FT 250 LENGTH IN FT 0.51 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SOOW TYPE 250 FT 250 LENGTH IN FT 0.51 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55813806 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55813806
Portable Cord 55813806
SOOW TYPE 250 FT 250 LENGTH IN FT 0.51 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.51 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CPE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55813806
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3504/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details