Southwire Company, LLC Portable Cord 55812103

Description
SJOOW TYPE 5000 FT 5000 LENGTH IN FT 0.345 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SJOOW TYPE 5000 FT 5000 LENGTH IN FT 0.345 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55812103 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55812103
Portable Cord 55812103
SJOOW TYPE 5000 FT 5000 LENGTH IN FT 0.345 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SJOOW TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 0.345 INCH OUTER DIAMETER
  • ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55812103
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 5000 ft (15240 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Silicone Flexible Power Cable - AS 105-24 - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
Cable Jacket Silicon Rubber
View Details
Brown PVC Single Wire - 56010110 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details