Southwire Company, LLC Portable Cord 55810506

Description
SOOW TYPE 250 FT 250 LENGTH IN FT 1.015 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/0.0159 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SOOW TYPE 250 FT 250 LENGTH IN FT 1.015 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/0.0159 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55810506 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55810506
Portable Cord 55810506
SOOW TYPE 250 FT 250 LENGTH IN FT 1.015 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/0.0159 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 1.015 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/0.0159 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55810506
Product Name Portable Cord
Product Type Multiconductor Cable
Cable Length 250 ft (762 dm)
Number of Conductors 5 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details