SOOW TYPE
100 FT
0.95 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CPE JACKET MATERIAL
SPOOL PACKAGE TYPE
65/0.0159 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
APPLICABLE STANDARD NEC
CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WATER RESISTANT
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
100 FT
0.95 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CPE JACKET MATERIAL
SPOOL PACKAGE TYPE
65/0.0159 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
APPLICABLE STANDARD NEC
CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WATER RESISTANT
SOOW TYPE
100 FT
0.95 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CPE JACKET MATERIAL
SPOOL PACKAGE TYPE
65/0.0159 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
APPLICABLE STANDARD NEC
CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WATER RESISTANT
SOOW TYPE
100 FT
0.95 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CPE JACKET MATERIAL
SPOOL PACKAGE TYPE
65/0.0159 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
APPLICABLE STANDARD NEC
CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WATER RESISTANT
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
55809343
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)