Southwire Company, LLC Portable Cord 55808806

Description
SOOW TYPE 250 FT 250 LENGTH IN FT 0.855 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/0.0159 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SOOW TYPE 250 FT 250 LENGTH IN FT 0.855 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/0.0159 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55808806 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55808806
Portable Cord 55808806
SOOW TYPE 250 FT 250 LENGTH IN FT 0.855 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/0.0159 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.855 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/0.0159 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55808806
Product Name Portable Cord
Product Type Multiconductor Cable
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details