SJOOW TYPE
1000 FT
0.37 INCH OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
Southwire Company, LLC
Done
Datasheet
Description
SJOOW TYPE
1000 FT
0.37 INCH OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
SJOOW TYPE
1000 FT
0.37 INCH OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
SJOOW TYPE
1000 FT
0.37 INCH OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
55808602
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)