Southwire Company, LLC Portable Cord 55798948

Description
SVT TYPE 350 FT 350 LENGTH IN FT 0.255 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL FLOOR CARE APPLIANCE, HOUSEHOLD FOOD PREPARING MACHINE, LAMP, CLOCK, FAN, BLOWER, HOME ENTERTAINMENT APPLIANCE APPLICATION 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
SVT TYPE 350 FT 350 LENGTH IN FT 0.255 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL FLOOR CARE APPLIANCE, HOUSEHOLD FOOD PREPARING MACHINE, LAMP, CLOCK, FAN, BLOWER, HOME ENTERTAINMENT APPLIANCE APPLICATION 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55798948 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55798948
Portable Cord 55798948
SVT TYPE 350 FT 350 LENGTH IN FT 0.255 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL FLOOR CARE APPLIANCE, HOUSEHOLD FOOD PREPARING MACHINE, LAMP, CLOCK, FAN, BLOWER, HOME ENTERTAINMENT APPLIANCE APPLICATION 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
  • SVT TYPE
  • 350 FT
  • 350 LENGTH IN FT
  • 0.255 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • FLOOR CARE APPLIANCE, HOUSEHOLD FOOD PREPARING MACHINE, LAMP, CLOCK, FAN, BLOWER, HOME ENTERTAINMENT APPLIANCE APPLICATION
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41 STRANDS STRANDING
  • WHITE JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55798948
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 350 ft (1067 dm)
Number of Conductors 3 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3502/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers