Southwire Company, LLC Portable Cord 55798902

Description
SVT TYPE 250 FT 250 LENGTH IN FT 0.255 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL FLOOR CARE APPLIANCE, HOUSEHOLD FOOD PREPARING MACHINE, LAMP, CLOCK, FAN, BLOWER, HOME ENTERTAINMENT APPLIANCE APPLICATION 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
SVT TYPE 250 FT 250 LENGTH IN FT 0.255 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL FLOOR CARE APPLIANCE, HOUSEHOLD FOOD PREPARING MACHINE, LAMP, CLOCK, FAN, BLOWER, HOME ENTERTAINMENT APPLIANCE APPLICATION 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55798902 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55798902
Portable Cord 55798902
SVT TYPE 250 FT 250 LENGTH IN FT 0.255 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL FLOOR CARE APPLIANCE, HOUSEHOLD FOOD PREPARING MACHINE, LAMP, CLOCK, FAN, BLOWER, HOME ENTERTAINMENT APPLIANCE APPLICATION 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
  • SVT TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.255 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • FLOOR CARE APPLIANCE, HOUSEHOLD FOOD PREPARING MACHINE, LAMP, CLOCK, FAN, BLOWER, HOME ENTERTAINMENT APPLIANCE APPLICATION
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41 STRANDS STRANDING
  • WHITE JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55798902
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3513/050-075 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details