Southwire Company, LLC Armored Cable 55738702

Description
MCAP TYPE 1000 FT 0.508 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet
Description
MCAP TYPE 1000 FT 0.508 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55738702 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55738702
Armored Cable 55738702
MCAP TYPE 1000 FT 0.508 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
  • MCAP TYPE
  • 1000 FT
  • 0.508 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1569 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK/WHITE COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 8 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55738702
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3505/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
Silicone Flexible Power Cable - CW6044-03 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details