Southwire Company, LLC Armored Cable 55721501

Description
MC TYPE 1000 FT 1000 LENGTH IN FT 1.71 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1268 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 4/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 2 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Datasheet
Description
MC TYPE 1000 FT 1000 LENGTH IN FT 1.71 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1268 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 4/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 2 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55721501 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55721501
Armored Cable 55721501
MC TYPE 1000 FT 1000 LENGTH IN FT 1.71 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1268 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 4/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 2 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
  • MC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1.71 INCH OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1268 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN-2 INSULATION MATERIAL
  • (3) 4/0 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 2 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE
  • ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55721501
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data