Southwire Company, LLC Armored Cable 55720701

Description
MC TYPE 1000 FT 1000 LENGTH IN FT 1.374 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 800 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 2/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 4 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Datasheet
Description
MC TYPE 1000 FT 1000 LENGTH IN FT 1.374 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 800 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 2/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 4 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55720701 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55720701
Armored Cable 55720701
MC TYPE 1000 FT 1000 LENGTH IN FT 1.374 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 800 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 2/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 4 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
  • MC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1.374 INCH OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 800 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN-2 INSULATION MATERIAL
  • (3) 2/0 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 4 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE
  • ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55720701
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details