Southwire Company, LLC Single Conductor Cable 55631589

Description
THHN, THWN-2, MTW TYPE 8000 FT 8000 LENGTH IN FT 474 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 372 LB/MFT WEIGHT PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 8000 FT 8000 LENGTH IN FT 474 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 372 LB/MFT WEIGHT PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 55631589 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
55631589
Single Conductor Cable 55631589
THHN, THWN-2, MTW TYPE 8000 FT 8000 LENGTH IN FT 474 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 372 LB/MFT WEIGHT PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 8000 FT
  • 8000 LENGTH IN FT
  • 474 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 372 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • GREEN INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 55631589
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.4740 inch (12.04 mm)
Wire Weight 0.3720 lbs/ft (0.5536 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details