Southwire Company, LLC Single Conductor Cable 55612589

Description
THHN, THWN-2, MTW TYPE 6000 FT 6000 LENGTH IN FT 568 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 575 LB/MFT WEIGHT PVC INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 6000 FT 6000 LENGTH IN FT 568 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 575 LB/MFT WEIGHT PVC INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 55612589 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
55612589
Single Conductor Cable 55612589
THHN, THWN-2, MTW TYPE 6000 FT 6000 LENGTH IN FT 568 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 575 LB/MFT WEIGHT PVC INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 6000 FT
  • 6000 LENGTH IN FT
  • 568 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 575 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • ORANGE INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 55612589
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.5680 inch (14.43 mm)
Wire Weight 0.5750 lbs/ft (0.8557 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 090339-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details