Southwire Company, LLC Armored Cable 55573702

Description
MC TYPE 1000 FT 1000 LENGTH IN FT 0.565 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1063, NFPA 70 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 202 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BROWN/ORANGE/YELLOW/ GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
MC TYPE 1000 FT 1000 LENGTH IN FT 0.565 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1063, NFPA 70 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 202 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BROWN/ORANGE/YELLOW/ GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55573702 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55573702
Armored Cable 55573702
MC TYPE 1000 FT 1000 LENGTH IN FT 0.565 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1063, NFPA 70 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 202 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BROWN/ORANGE/YELLOW/ GRAY COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND
  • MC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.565 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1063, NFPA 70 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 202 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BROWN/ORANGE/YELLOW/GRAY COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 8 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55573702
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 6254-12 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 125 amps
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade ™ - 10130796-003NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details