Southwire Company, LLC Armored Cable 55554301

Description
MCAP, HCF TYPE 250 FT 0.445 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 277/480/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/GRAY/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet
Description
MCAP, HCF TYPE 250 FT 0.445 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 277/480/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/GRAY/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55554301 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55554301
Armored Cable 55554301
MCAP, HCF TYPE 250 FT 0.445 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 277/480/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/GRAY/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
  • MCAP, HCF TYPE
  • 250 FT
  • 0.445 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1569 APPROVAL
  • 277/480/600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • ORANGE/GRAY/GREEN COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55554301
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.2770 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 6254-14 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 170 amps
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details