Southwire Company, LLC Armored Cable 55510401

Description
MC TYPE 250 FT 0.447 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 111 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE COIL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
Datasheet
Description
MC TYPE 250 FT 0.447 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 111 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE COIL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55510401 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55510401
Armored Cable 55510401
MC TYPE 250 FT 0.447 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 111 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE COIL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPLIANT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
  • MC TYPE
  • 250 FT
  • 0.447 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 111 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM ARMOR MATERIAL
  • 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • ROHS COMPLIANT
  • APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER
  • TYPE MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55510401
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details