Southwire Company, LLC Armored Cable 55499101

Description
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/RED/WHITE-BLAC K/WHITE-RED/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG GREEN THHN/THWN INSULATED COPPER GROUND CONDUCTOR TYPE ARMORLITE BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 NEUTRAL CONDUCTOR SIZE (2) 12 AWG
Datasheet
Description
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/RED/WHITE-BLAC K/WHITE-RED/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG GREEN THHN/THWN INSULATED COPPER GROUND CONDUCTOR TYPE ARMORLITE BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 NEUTRAL CONDUCTOR SIZE (2) 12 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55499101 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55499101
Armored Cable 55499101
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/RED/WHITE-BLAC K/WHITE-RED/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG GREEN THHN/THWN INSULATED COPPER GROUND CONDUCTOR TYPE ARMORLITE BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 NEUTRAL CONDUCTOR SIZE (2) 12 AWG
  • MC TYPE
  • 250 FT
  • 0.475 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1569/1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/RED/WHITE-BLACK/WHITE-RED/GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG GREEN THHN/THWN INSULATED COPPER GROUND CONDUCTOR TYPE
  • ARMORLITE BRAND
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • NEUTRAL CONDUCTOR SIZE (2) 12 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55499101
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data