Southwire Company, LLC Fire Alarm Cable 55469003

Description
MC, FPLP TYPE 1000 FT 0.44 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Datasheet
Description
MC, FPLP TYPE 1000 FT 0.44 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 55469003 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
55469003
Fire Alarm Cable 55469003
MC, FPLP TYPE 1000 FT 0.44 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
  • MC, FPLP TYPE
  • 1000 FT
  • 0.44 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1424/1569 APPROVAL
  • 300 V (FPLP), 600 V (MC) VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK/WHITE/GREEN COLOR CODE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • RED ALERT[R] BRAND
  • GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55469003
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power cable - 756-3503/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers