Southwire Company, LLC Fire Alarm Cable 55468902

Description
MC, FPLP TYPE 250 FT 0.46 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK/RED/BLUE/WHITE /GREEN COLOR CODE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 16 AWG GREEN INSULATED
Datasheet
Description
MC, FPLP TYPE 250 FT 0.46 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK/RED/BLUE/WHITE /GREEN COLOR CODE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 16 AWG GREEN INSULATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 55468902 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
55468902
Fire Alarm Cable 55468902
MC, FPLP TYPE 250 FT 0.46 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK/RED/BLUE/WHITE /GREEN COLOR CODE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 16 AWG GREEN INSULATED
  • MC, FPLP TYPE
  • 250 FT
  • 0.46 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1424/1569 APPROVAL
  • 300 V (FPLP), 600 V (MC) VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK/RED/BLUE/WHITE/GREEN COLOR CODE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • RED ALERT[R] BRAND
  • GROUND CONDUCTOR TYPE 16 AWG GREEN INSULATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55468902
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 6254-6 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 70 amps
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details