Southwire Company, LLC Fire Alarm Cable 55453903

Description
MC, FPLP TYPE 1000 FT 0.494 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/RED/WHITE/BLUE /GREEN COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Datasheet
Description
MC, FPLP TYPE 1000 FT 0.494 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/RED/WHITE/BLUE /GREEN COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 55453903 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
55453903
Fire Alarm Cable 55453903
MC, FPLP TYPE 1000 FT 0.494 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/RED/WHITE/BLUE /GREEN COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
  • MC, FPLP TYPE
  • 1000 FT
  • 0.494 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1424/1569 APPROVAL
  • 300 V (FPLP), 600 V (MC) VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK/RED/WHITE/BLUE/GREEN COLOR CODE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • RED ALERT[R] BRAND
  • GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55453903
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3501/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
View Details
Silicone Flexible Power Cable - AS 105-4 - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Amperage 50 amps
Rated Temperature 150 C (302 F)
View Details