Southwire Company, LLC Fire Alarm Cable 55453802

Description
MC, FPLP TYPE 250 FT 0.439 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLUE/WHITE/GREEN COLOR CODE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Datasheet
Description
MC, FPLP TYPE 250 FT 0.439 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLUE/WHITE/GREEN COLOR CODE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 55453802 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
55453802
Fire Alarm Cable 55453802
MC, FPLP TYPE 250 FT 0.439 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1424/1569 APPROVAL 300 V (FPLP), 600 V (MC) VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLUE/WHITE/GREEN COLOR CODE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL RED ALERT[R] BRAND GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
  • MC, FPLP TYPE
  • 250 FT
  • 0.439 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1424/1569 APPROVAL
  • 300 V (FPLP), 600 V (MC) VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLUE/WHITE/GREEN COLOR CODE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM FOIL WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • RED ALERT[R] BRAND
  • GROUND CONDUCTOR TYPE 14 AWG GREEN INSULATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55453802
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 51939-901SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Product Type Instrumentation and Control
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details