Southwire Company, LLC Underground Distribution Cable 55418803

Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 2117 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 495 AMPERE DIRECT BURIAL, 395 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1598 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME RIDER NEUTRAL CONDUCTOR SIZE 350 KCMIL
Datasheet
Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 2117 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 495 AMPERE DIRECT BURIAL, 395 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1598 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME RIDER NEUTRAL CONDUCTOR SIZE 350 KCMIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55418803 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55418803
Underground Distribution Cable 55418803
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 2117 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 495 AMPERE DIRECT BURIAL, 395 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1598 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME RIDER NEUTRAL CONDUCTOR SIZE 350 KCMIL
  • DIRECT BURIAL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 2117 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 495 AMPERE DIRECT BURIAL, 395 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1598 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME RIDER
  • NEUTRAL CONDUCTOR SIZE 350 KCMIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55418803
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3502/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
Silicone Flexible Power Cable - AS 105-14 - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Amperage 170 amps
Rated Temperature 150 C (302 F)
View Details