Southwire Company, LLC Underground Distribution Cable 55418601

Description
DIRECT BURIAL TYPE 1000 FT 833 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 120 AMPERE DIRECT BURIAL, 85 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 255 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME TULSA NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 833 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 120 AMPERE DIRECT BURIAL, 85 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 255 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME TULSA NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55418601 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55418601
Underground Distribution Cable 55418601
DIRECT BURIAL TYPE 1000 FT 833 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 120 AMPERE DIRECT BURIAL, 85 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 255 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME TULSA NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 833 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 120 AMPERE DIRECT BURIAL, 85 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 255 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • YELLOW EXTRUDED STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE QUADRUPLEX
  • TRADE NAME TULSA
  • NEUTRAL CONDUCTOR SIZE 4 AWG
  • INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55418601
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3511/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details