Southwire Company, LLC Underground Distribution Cable 55418406

Description
DIRECT BURIAL TYPE 500 FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 709 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME SWEETBRIAR NEUTRAL CONDUCTOR SIZE 2/0 AWG INSULATION THICKNESS 80 MIL (PHASE/NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 500 FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 709 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME SWEETBRIAR NEUTRAL CONDUCTOR SIZE 2/0 AWG INSULATION THICKNESS 80 MIL (PHASE/NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55418406 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55418406
Underground Distribution Cable 55418406
DIRECT BURIAL TYPE 500 FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 709 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME SWEETBRIAR NEUTRAL CONDUCTOR SIZE 2/0 AWG INSULATION THICKNESS 80 MIL (PHASE/NEUTRAL)
  • DIRECT BURIAL TYPE
  • 500 FT
  • 1421 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 709 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • YELLOW EXTRUDED STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE TRIPLEX
  • TRADE NAME SWEETBRIAR
  • NEUTRAL CONDUCTOR SIZE 2/0 AWG
  • INSULATION THICKNESS 80 MIL (PHASE/NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55418406
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data