Southwire Company, LLC Underground Distribution Cable 55418402

Description
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 709 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME SWEETBRIAR NEUTRAL CONDUCTOR SIZE 2/0 AWG
Datasheet
Description
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 709 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME SWEETBRIAR NEUTRAL CONDUCTOR SIZE 2/0 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55418402 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55418402
Underground Distribution Cable 55418402
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 709 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME SWEETBRIAR NEUTRAL CONDUCTOR SIZE 2/0 AWG
  • DIRECT BURIAL TYPE
  • 1500 FT
  • 1500 LENGTH IN FT
  • 1421 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 709 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME SWEETBRIAR
  • NEUTRAL CONDUCTOR SIZE 2/0 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55418402
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1500 ft (4572 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data