Southwire Company, LLC Underground Distribution Cable 55418321

Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 796 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME MANMOUTH NEUTRAL CONDUCTOR SIZE 4/0 AWG
Datasheet
Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 796 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME MANMOUTH NEUTRAL CONDUCTOR SIZE 4/0 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55418321 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55418321
Underground Distribution Cable 55418321
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 1421 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 796 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME MANMOUTH NEUTRAL CONDUCTOR SIZE 4/0 AWG
  • DIRECT BURIAL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 1421 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 315 AMPERE DIRECT BURIAL, 240 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 796 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 18 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME MANMOUTH
  • NEUTRAL CONDUCTOR SIZE 4/0 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55418321
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3504/050-020 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
PVC Flexible Power Cable - CW 3563-18 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 230 amps
Rated Temperature 80 C (176 F)
View Details