Southwire Company, LLC Underground Distribution Cable 55418204

Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 1588 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 290 AMPERE DIRECT BURIAL, 225 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 974 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME WAKE FOREST NEUTRAL CONDUCTOR SIZE 2/0 AWG
Datasheet
Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 1588 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 290 AMPERE DIRECT BURIAL, 225 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 974 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME WAKE FOREST NEUTRAL CONDUCTOR SIZE 2/0 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55418204 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55418204
Underground Distribution Cable 55418204
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 1588 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 290 AMPERE DIRECT BURIAL, 225 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 974 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME WAKE FOREST NEUTRAL CONDUCTOR SIZE 2/0 AWG
  • DIRECT BURIAL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 1588 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 290 AMPERE DIRECT BURIAL, 225 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 974 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 18 STRANDS (PHASE), 11 STRANDS (NEUTRAL) STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME WAKE FOREST
  • NEUTRAL CONDUCTOR SIZE 2/0 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55418204
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details