Southwire Company, LLC Underground Distribution Cable 55417901

Description
DIRECT BURIAL TYPE 1000 FT 1795 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 415 AMPERE DIRECT BURIAL, 320 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 37 STRANDS (PHASE), 18 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME WESLEYAN NEUTRAL CONDUCTOR SIZE 4/0 AWG INSULATION THICKNESS 95 MIL (PHASE), 80 MIL (NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1795 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 415 AMPERE DIRECT BURIAL, 320 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 37 STRANDS (PHASE), 18 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME WESLEYAN NEUTRAL CONDUCTOR SIZE 4/0 AWG INSULATION THICKNESS 95 MIL (PHASE), 80 MIL (NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55417901 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55417901
Underground Distribution Cable 55417901
DIRECT BURIAL TYPE 1000 FT 1795 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 415 AMPERE DIRECT BURIAL, 320 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 37 STRANDS (PHASE), 18 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME WESLEYAN NEUTRAL CONDUCTOR SIZE 4/0 AWG INSULATION THICKNESS 95 MIL (PHASE), 80 MIL (NEUTRAL)
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1795 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 415 AMPERE DIRECT BURIAL, 320 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1118 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 350 KCMIL CONDUCTOR SIZE
  • YELLOW EXTRUDED STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 37 STRANDS (PHASE), 18 STRANDS (NEUTRAL) STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE TRIPLEX
  • TRADE NAME WESLEYAN
  • NEUTRAL CONDUCTOR SIZE 4/0 AWG
  • INSULATION THICKNESS 95 MIL (PHASE), 80 MIL (NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55417901
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details