Southwire Company, LLC Underground Distribution Cable 55417702

Description
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 1795 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 415 AMPERE DIRECT BURIAL, 320 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS (PHASE), 18 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME WESLEYAN NEUTRAL CONDUCTOR SIZE 4/0 AWG
Datasheet
Description
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 1795 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 415 AMPERE DIRECT BURIAL, 320 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS (PHASE), 18 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME WESLEYAN NEUTRAL CONDUCTOR SIZE 4/0 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55417702 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55417702
Underground Distribution Cable 55417702
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 1795 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 415 AMPERE DIRECT BURIAL, 320 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS (PHASE), 18 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME WESLEYAN NEUTRAL CONDUCTOR SIZE 4/0 AWG
  • DIRECT BURIAL TYPE
  • 1500 FT
  • 1500 LENGTH IN FT
  • 1795 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 415 AMPERE DIRECT BURIAL, 320 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1118 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 350 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 37 STRANDS (PHASE), 18 STRANDS (NEUTRAL) STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME WESLEYAN
  • NEUTRAL CONDUCTOR SIZE 4/0 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55417702
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1500 ft (4572 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details