Southwire Company, LLC Underground Distribution Cable 55417601

Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 1302 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 280 AMPERE DIRECT BURIAL, 205 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 581 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 17 STRANDS (PHASE), 9 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME HOLLINS NEUTRAL CONDUCTOR SIZE 1/0 AWG
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 1302 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 280 AMPERE DIRECT BURIAL, 205 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 581 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 17 STRANDS (PHASE), 9 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME HOLLINS NEUTRAL CONDUCTOR SIZE 1/0 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55417601 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55417601
Underground Distribution Cable 55417601
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 1302 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 280 AMPERE DIRECT BURIAL, 205 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 581 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 17 STRANDS (PHASE), 9 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME HOLLINS NEUTRAL CONDUCTOR SIZE 1/0 AWG
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1302 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 280 AMPERE DIRECT BURIAL, 205 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 581 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 17 STRANDS (PHASE), 9 STRANDS (NEUTRAL) STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME HOLLINS
  • NEUTRAL CONDUCTOR SIZE 1/0 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55417601
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data