Southwire Company, LLC Underground Distribution Cable 55417309

Description
DIRECT BURIAL TYPE 500 FT 973 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 155 AMPERE DIRECT BURIAL, 115 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 342 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME DYKE NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 500 FT 973 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 155 AMPERE DIRECT BURIAL, 115 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 342 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME DYKE NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55417309 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55417309
Underground Distribution Cable 55417309
DIRECT BURIAL TYPE 500 FT 973 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 155 AMPERE DIRECT BURIAL, 115 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 342 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME DYKE NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
  • DIRECT BURIAL TYPE
  • 500 FT
  • 973 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 155 AMPERE DIRECT BURIAL, 115 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 342 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • YELLOW EXTRUDED STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE QUADRUPLEX
  • TRADE NAME DYKE
  • NEUTRAL CONDUCTOR SIZE 4 AWG
  • INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55417309
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 3563-8 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 80 amps
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details