Southwire Company, LLC Underground Distribution Cable 55417302

Description
DIRECT BURIAL TYPE 1500 FT 973 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 155 AMPERE DIRECT BURIAL, 115 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 342 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME DYKE NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 1500 FT 973 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 155 AMPERE DIRECT BURIAL, 115 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 342 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME DYKE NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55417302 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55417302
Underground Distribution Cable 55417302
DIRECT BURIAL TYPE 1500 FT 973 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 155 AMPERE DIRECT BURIAL, 115 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 342 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME DYKE NEUTRAL CONDUCTOR SIZE 4 AWG INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
  • DIRECT BURIAL TYPE
  • 1500 FT
  • 973 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 155 AMPERE DIRECT BURIAL, 115 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 342 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • YELLOW EXTRUDED STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE QUADRUPLEX
  • TRADE NAME DYKE
  • NEUTRAL CONDUCTOR SIZE 4 AWG
  • INSULATION THICKNESS 60 MIL (PHASE/NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55417302
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1500 ft (4572 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details