Southwire Company, LLC Underground Distribution Cable 55416801

Description
DIRECT BURIAL TYPE 1000 FT 1581 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 345 AMPERE DIRECT BURIAL, 265 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 853 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME PRATT NEUTRAL CONDUCTOR SIZE 3/0 AWG INSULATION THICKNESS 95 MIL (PHASE), 80 MIL (NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1581 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 345 AMPERE DIRECT BURIAL, 265 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 853 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME PRATT NEUTRAL CONDUCTOR SIZE 3/0 AWG INSULATION THICKNESS 95 MIL (PHASE), 80 MIL (NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55416801 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55416801
Underground Distribution Cable 55416801
DIRECT BURIAL TYPE 1000 FT 1581 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 345 AMPERE DIRECT BURIAL, 265 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 853 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME PRATT NEUTRAL CONDUCTOR SIZE 3/0 AWG INSULATION THICKNESS 95 MIL (PHASE), 80 MIL (NEUTRAL)
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1581 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 345 AMPERE DIRECT BURIAL, 265 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 853 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • YELLOW EXTRUDED STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE TRIPLEX
  • TRADE NAME PRATT
  • NEUTRAL CONDUCTOR SIZE 3/0 AWG
  • INSULATION THICKNESS 95 MIL (PHASE), 80 MIL (NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55416801
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3504/050-020 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers