Southwire Company, LLC Underground Distribution Cable 55416703

Description
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 320 AMPERE DIRECT BURIAL, 250 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, BLACK WITH YELLOW STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 3/0 AWG
Datasheet
Description
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 320 AMPERE DIRECT BURIAL, 250 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, BLACK WITH YELLOW STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 3/0 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55416703 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55416703
Underground Distribution Cable 55416703
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 320 AMPERE DIRECT BURIAL, 250 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, BLACK WITH YELLOW STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 3/0 AWG
  • DIRECT BURIAL TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 320 AMPERE DIRECT BURIAL, 250 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • BLACK, BLACK WITH YELLOW STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • NEUTRAL CONDUCTOR SIZE 3/0 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55416703
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 2500 ft (7620 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details