Southwire Company, LLC Underground Distribution Cable 55416655

Description
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT 1581 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 345 AMPERE DIRECT BURIAL, 265 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 853 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME PRATT NEUTRAL CONDUCTOR SIZE 3/0 AWG
Datasheet
Description
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT 1581 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 345 AMPERE DIRECT BURIAL, 265 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 853 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME PRATT NEUTRAL CONDUCTOR SIZE 3/0 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55416655 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55416655
Underground Distribution Cable 55416655
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT 1581 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 345 AMPERE DIRECT BURIAL, 265 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 853 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME PRATT NEUTRAL CONDUCTOR SIZE 3/0 AWG
  • DIRECT BURIAL TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 1581 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 345 AMPERE DIRECT BURIAL, 265 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 853 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME PRATT
  • NEUTRAL CONDUCTOR SIZE 3/0 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55416655
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 2500 ft (7620 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details