Southwire Company, LLC Underground Distribution Cable 55414802

Description
DIRECT BURIAL TYPE 1500 FT 1236 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 534 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME NOTRE DAME NEUTRAL CONDUCTOR SIZE 2 AWG INSULATION THICKNESS 80 MIL (PHASE), 60 MIL (NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 1500 FT 1236 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 534 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME NOTRE DAME NEUTRAL CONDUCTOR SIZE 2 AWG INSULATION THICKNESS 80 MIL (PHASE), 60 MIL (NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55414802 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55414802
Underground Distribution Cable 55414802
DIRECT BURIAL TYPE 1500 FT 1236 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 534 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME NOTRE DAME NEUTRAL CONDUCTOR SIZE 2 AWG INSULATION THICKNESS 80 MIL (PHASE), 60 MIL (NEUTRAL)
  • DIRECT BURIAL TYPE
  • 1500 FT
  • 1236 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 534 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE QUADRUPLEX
  • TRADE NAME NOTRE DAME
  • NEUTRAL CONDUCTOR SIZE 2 AWG
  • INSULATION THICKNESS 80 MIL (PHASE), 60 MIL (NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55414802
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1500 ft (4572 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Silicone Flexible Power Cable - AS105-0SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details