Southwire Company, LLC Underground Distribution Cable 55414801

Description
DIRECT BURIAL TYPE 1000 FT 1236 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 534 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME NOTRE DAME NEUTRAL CONDUCTOR SIZE 2 AWG INSULATION THICKNESS 80 MIL (PHASE), 60 MIL (NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1236 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 534 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME NOTRE DAME NEUTRAL CONDUCTOR SIZE 2 AWG INSULATION THICKNESS 80 MIL (PHASE), 60 MIL (NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55414801 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55414801
Underground Distribution Cable 55414801
DIRECT BURIAL TYPE 1000 FT 1236 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 534 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE QUADRUPLEX TRADE NAME NOTRE DAME NEUTRAL CONDUCTOR SIZE 2 AWG INSULATION THICKNESS 80 MIL (PHASE), 60 MIL (NEUTRAL)
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1236 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 534 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE QUADRUPLEX
  • TRADE NAME NOTRE DAME
  • NEUTRAL CONDUCTOR SIZE 2 AWG
  • INSULATION THICKNESS 80 MIL (PHASE), 60 MIL (NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55414801
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details