Southwire Company, LLC Underground Distribution Cable 55414501

Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 1106 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 387 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME BRENAU NEUTRAL CONDUCTOR SIZE 2 AWG
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 1106 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 387 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME BRENAU NEUTRAL CONDUCTOR SIZE 2 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55414501 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55414501
Underground Distribution Cable 55414501
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 1106 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 387 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME BRENAU NEUTRAL CONDUCTOR SIZE 2 AWG
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1106 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 387 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 9 STRANDS (PHASE), 7 STRANDS (NEUTRAL) STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME BRENAU
  • NEUTRAL CONDUCTOR SIZE 2 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55414501
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
View Details
Pwr TwinBlade™ - 10126868-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PVC Flexible Power Cable - CW 3563-18 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 230 amps
Rated Temperature 80 C (176 F)
View Details