Southwire Company, LLC Service Drop Cable 55414001

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55414001 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55414001
Service Drop Cable 55414001
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1500 FT REEL PACKAGING
  • 4 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME PERIWINKLE
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 272 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55414001
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data