Southwire Company, LLC Service Drop Cable 55413601

Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1100 FT REEL PACKAGING 4/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME APPALOOSA STRANDING 18 (PHASE), 6/1 (NEUTRAL) WEIGHT 1038 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1100 FT REEL PACKAGING 4/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME APPALOOSA STRANDING 18 (PHASE), 6/1 (NEUTRAL) WEIGHT 1038 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55413601 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55413601
Service Drop Cable 55413601
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1100 FT REEL PACKAGING 4/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME APPALOOSA STRANDING 18 (PHASE), 6/1 (NEUTRAL) WEIGHT 1038 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1100 FT REEL PACKAGING
  • 4/0 AWG NEUTRAL CONDUCTOR SIZE
  • QUADRUPLEX TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME APPALOOSA
  • STRANDING 18 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 1038 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55413601
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3504/050-075 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers