Southwire Company, LLC Service Drop Cable 55413201

Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME GRULLO STRANDING 11 (PHASE), 6/1 (NEUTRAL) WEIGHT 677 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME GRULLO STRANDING 11 (PHASE), 6/1 (NEUTRAL) WEIGHT 677 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55413201 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55413201
Service Drop Cable 55413201
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME GRULLO STRANDING 11 (PHASE), 6/1 (NEUTRAL) WEIGHT 677 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1500 FT REEL PACKAGING
  • 2/0 AWG NEUTRAL CONDUCTOR SIZE
  • QUADRUPLEX TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME GRULLO
  • STRANDING 11 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 677 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55413201
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data