Southwire Company, LLC Service Drop Cable 55412601

Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 2100 FT REEL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME CHOLA CURRENT RATING 60 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 153 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 2100 FT REEL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME CHOLA CURRENT RATING 60 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 153 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55412601 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55412601
Service Drop Cable 55412601
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 2100 FT REEL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME CHOLA CURRENT RATING 60 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 153 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 2100 FT REEL PACKAGING
  • 6 AWG NEUTRAL CONDUCTOR SIZE
  • QUADRUPLEX, ACSR TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • APPLICABLE STANDARD ICEA S-76-474
  • TRADE NAME CHOLA
  • CURRENT RATING 60 AMPERE
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • INSULATION THICKNESS 45 MIL
  • WEIGHT 153 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55412601
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details