Southwire Company, LLC Service Drop Cable 55412401

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55412401 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55412401
Service Drop Cable 55412401
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1500 FT REEL PACKAGING
  • 4 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME PERIWINKLE
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 272 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55412401
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details