Southwire Company, LLC Service Drop Cable 55412201

Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1700 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME HACKNEY CURRENT RATING 80 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 229 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1700 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME HACKNEY CURRENT RATING 80 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 229 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55412201 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55412201
Service Drop Cable 55412201
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1700 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME HACKNEY CURRENT RATING 80 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 229 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1700 FT REEL PACKAGING
  • 4 AWG NEUTRAL CONDUCTOR SIZE
  • QUADRUPLEX, ACSR TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • APPLICABLE STANDARD ICEA S-76-474
  • TRADE NAME HACKNEY
  • CURRENT RATING 80 AMPERE
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • INSULATION THICKNESS 45 MIL
  • WEIGHT 229 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55412201
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data