Southwire Company, LLC Service Drop Cable 55411001

Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME GRULLO CURRENT RATING 160 AMPERE STRANDING 11 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 60 MIL WEIGHT 677 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME GRULLO CURRENT RATING 160 AMPERE STRANDING 11 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 60 MIL WEIGHT 677 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55411001 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55411001
Service Drop Cable 55411001
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1500 FT REEL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ICEA S-76-474 TRADE NAME GRULLO CURRENT RATING 160 AMPERE STRANDING 11 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 60 MIL WEIGHT 677 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1500 FT REEL PACKAGING
  • 2/0 AWG NEUTRAL CONDUCTOR SIZE
  • QUADRUPLEX, ACSR TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • APPLICABLE STANDARD ICEA S-76-474
  • TRADE NAME GRULLO
  • CURRENT RATING 160 AMPERE
  • STRANDING 11 (PHASE), 6/1 (NEUTRAL)
  • INSULATION THICKNESS 60 MIL
  • WEIGHT 677 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55411001
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details