Southwire Company, LLC Armored Cable 55336903

Description
AC TYPE 500 FT 500 LENGTH IN FT 0.695 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 354 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL DURACLAD[R] BRAND
Datasheet
Description
AC TYPE 500 FT 500 LENGTH IN FT 0.695 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 354 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL DURACLAD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55336903 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55336903
Armored Cable 55336903
AC TYPE 500 FT 500 LENGTH IN FT 0.695 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 354 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL DURACLAD[R] BRAND
  • AC TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.695 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 354 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT STEEL ARMOR MATERIAL
  • DURACLAD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55336903
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data